Infineon Technologies AG RF - Antenna cross switches - BGSX44MU18 BGSX44MU18

Description
4P4T MIPI 0.4 – 7.125 GHz antenna cross switch The BGSX44MU18 RF CMOS switch is specifically designed for LTE and 5G FR1 four-antenna applications. This 4P4T cross-switch offers low insertion loss and low harmonic generation. The switch is controlled via a MIPI RFFE control interface. The on-chip controller allows power-supply voltages from 1.65 to1.95 V. The switch features direct-connect-to-ba ttery functionality and DC-free RF ports. Unlike GaAs technology, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. The device has a very small size of only 2.0 mm x 2.4 mm and a thickness of 0.63 mm. Summary of Features High linearity up to 37 dBm peak power Fast switching time (max 2 µs) for 5G SRS applications Low insertion loss and high port to port isolation up to 7.125 GHz Low power consumption allows to use MIPI RFFE supply by combining VDD and VIO pins on a voltage range of only 1.65 – 1.95 V MIPI RFFE 2.1 control interface Software and hardware programmable USID Ultra low profile lead-less plastic package (MSL-3, 260 C per IPC/JEDEC J-STD-20) RoHS and WEEE compliant package Potential Applications 4P4T antenna routing/swapping for cellular mobile devices 4P4T antenna routing/swapping for 5G SRS GSM, WCDMA, LTE and 5G FR1 frequency band applications 4x4 MIMO applications SAR reduction Applications General purpose motor drive - variating frequency and voltage Semiconductor solutions for home entertainment applications Designers who used this product also designed with BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF Switches BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF Switches BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF Switches
Request a Quote Datasheet
Description
4P4T MIPI 0.4 – 7.125 GHz antenna cross switch The BGSX44MU18 RF CMOS switch is specifically designed for LTE and 5G FR1 four-antenna applications. This 4P4T cross-switch offers low insertion loss and low harmonic generation. The switch is controlled via a MIPI RFFE control interface. The on-chip controller allows power-supply voltages from 1.65 to1.95 V. The switch features direct-connect-to-ba ttery functionality and DC-free RF ports. Unlike GaAs technology, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. The device has a very small size of only 2.0 mm x 2.4 mm and a thickness of 0.63 mm. Summary of Features High linearity up to 37 dBm peak power Fast switching time (max 2 µs) for 5G SRS applications Low insertion loss and high port to port isolation up to 7.125 GHz Low power consumption allows to use MIPI RFFE supply by combining VDD and VIO pins on a voltage range of only 1.65 – 1.95 V MIPI RFFE 2.1 control interface Software and hardware programmable USID Ultra low profile lead-less plastic package (MSL-3, 260 C per IPC/JEDEC J-STD-20) RoHS and WEEE compliant package Potential Applications 4P4T antenna routing/swapping for cellular mobile devices 4P4T antenna routing/swapping for 5G SRS GSM, WCDMA, LTE and 5G FR1 frequency band applications 4x4 MIMO applications SAR reduction Applications General purpose motor drive - variating frequency and voltage Semiconductor solutions for home entertainment applications Designers who used this product also designed with BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF Switches BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF Switches BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF Switches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - Antenna cross switches - BGSX44MU18 - BGSX44MU18 - Infineon Technologies AG
Neubiberg, Germany
RF - Antenna cross switches - BGSX44MU18
BGSX44MU18
RF - Antenna cross switches - BGSX44MU18 BGSX44MU18
4P4T MIPI 0.4 – 7.125 GHz antenna cross switch The BGSX44MU18 RF CMOS switch is specifically designed for LTE and 5G FR1 four-antenna applications. This 4P4T cross-switch offers low insertion loss and low harmonic generation. The switch is controlled via a MIPI RFFE control interface. The on-chip controller allows power-supply voltages from 1.65 to1.95 V. The switch features direct-connect-to-ba ttery functionality and DC-free RF ports. Unlike GaAs technology, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. The device has a very small size of only 2.0 mm x 2.4 mm and a thickness of 0.63 mm. Summary of Features High linearity up to 37 dBm peak power Fast switching time (max 2 µs) for 5G SRS applications Low insertion loss and high port to port isolation up to 7.125 GHz Low power consumption allows to use MIPI RFFE supply by combining VDD and VIO pins on a voltage range of only 1.65 – 1.95 V MIPI RFFE 2.1 control interface Software and hardware programmable USID Ultra low profile lead-less plastic package (MSL-3, 260 C per IPC/JEDEC J-STD-20) RoHS and WEEE compliant package Potential Applications 4P4T antenna routing/swapping for cellular mobile devices 4P4T antenna routing/swapping for 5G SRS GSM, WCDMA, LTE and 5G FR1 frequency band applications 4x4 MIMO applications SAR reduction Applications General purpose motor drive - variating frequency and voltage Semiconductor solutions for home entertainment applications Designers who used this product also designed with BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF Switches BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF Switches BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF Switches

4P4T MIPI 0.4 – 7.125 GHz antenna cross switch

The BGSX44MU18 RF CMOS switch is specifically designed for LTE and 5G FR1 four-antenna applications. This 4P4T cross-switch offers low insertion loss and low harmonic generation.

The switch is controlled via a MIPI RFFE control interface. The on-chip controller allows power-supply voltages from 1.65 to1.95 V. The switch features direct-connect-to-battery functionality and DC-free RF ports.

Unlike GaAs technology, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. The device has a very small size of only 2.0 mm x 2.4 mm and a thickness of 0.63 mm.


Summary of Features

  • High linearity up to 37 dBm peak power
  • Fast switching time (max 2 µs) for 5G SRS applications
  • Low insertion loss and high port to port isolation up to 7.125 GHz
  • Low power consumption allows to use MIPI RFFE supply by combining VDD and VIO pins on a voltage range of only 1.65 – 1.95 V
  • MIPI RFFE 2.1 control interface
  • Software and hardware programmable USID
  • Ultra low profile lead-less plastic package (MSL-3, 260 C per IPC/JEDEC J-STD-20)
  • RoHS and WEEE compliant package

Potential Applications

  • 4P4T antenna routing/swapping for cellular mobile devices
  • 4P4T antenna routing/swapping for 5G SRS
  • GSM, WCDMA, LTE and 5G FR1 frequency band applications
  • 4x4 MIMO applications
  • SAR reduction

Applications

  • General purpose motor drive - variating frequency and voltage
  • Semiconductor solutions for home entertainment applications

Designers who used this product also designed with


  • BGA824N6 |
    GNSS LNAs
  • BGA855N6 |
    GNSS LNAs
  • BGS14M8U9 |
    RF Switches
  • BGA824N6 |
    GNSS LNAs
  • BGA855N6 |
    GNSS LNAs
  • BGS14M8U9 |
    RF Switches
  • BGA824N6 |
    GNSS LNAs
  • BGA855N6 |
    GNSS LNAs
  • BGS14M8U9 |
    RF Switches
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGSX44MU18
Product Name RF - Antenna cross switches - BGSX44MU18
Control Interface MIPI 2.1
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 2613961 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type VQFN-32-9
View Details
RF Switches - 448-BGS12WN6E6329XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 6-XFDFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 9000 MHz
View Details
RF - Antenna tuners - BGSA14GN10 - BGSA14GN10 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
RF ICs - 2608882 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-VF2BGA-40
View Details