California Eastern Laboratories - CEL RF Evaluation and Development Kits, Boards - UPG2404T6Q-EVAL-A UPG2404T6Q-EVAL-A

Description
Manufacturer: CEL Win Source Part Number: 1116655-UPG2404T6Q-E VAL-A Type: Switch, SP3T For Use With/Related Products: UPG2404 Frequency: 10MHz to 2GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1116655-UPG2404T6Q-E VAL-A Type: Switch, SP3T For Use With/Related Products: UPG2404 Frequency: 10MHz to 2GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - UPG2404T6Q-EVAL-A - 1116655-UPG2404T6Q-EVAL-A - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - UPG2404T6Q-EVAL-A
1116655-UPG2404T6Q-EVAL-A
RF Evaluation and Development Kits, Boards - UPG2404T6Q-EVAL-A 1116655-UPG2404T6Q-EVAL-A
Manufacturer: CEL Win Source Part Number: 1116655-UPG2404T6Q-E VAL-A Type: Switch, SP3T For Use With/Related Products: UPG2404 Frequency: 10MHz to 2GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1116655-UPG2404T6Q-EVAL-A
Type: Switch, SP3T
For Use With/Related Products: UPG2404
Frequency: 10MHz to 2GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1116655-UPG2404T6Q-EVAL-A
Product Name RF Evaluation and Development Kits, Boards - UPG2404T6Q-EVAL-A
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2473249 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; IoT WiFi Application
Ports Wireless
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Evaluation and Demonstration Boards and Kits - 448-CY4501-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; USB
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers