Infineon Technologies AG Sensor Evaluation Boards CY3213A-CAPSENSE

Description
CY8C21x34 PSOC® CapSense Touch, Capacitive Sensor Evaluation Board
Request a Quote Datasheet
Description
CY8C21x34 PSOC® CapSense Touch, Capacitive Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 448-CY3213A-CAPSENSE-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
448-CY3213A-CAPSENSE-ND
Sensor Evaluation Boards 448-CY3213A-CAPSENSE-ND
CY8C21x34 PSOC® CapSense Touch, Capacitive Sensor Evaluation Board

CY8C21x34 PSOC® CapSense Touch, Capacitive Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1348271-CY3213A-CAPSENSE - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1348271-CY3213A-CAPSENSE
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1348271-CY3213A-CAPSENSE
Win Source Part Number: 1348271-CY3213A-CAPS ENSE Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Series: PSOC® CapSense Package: Bulk Standard Package: 1 Interface: LCD Supplied Contents: Board(s) , Cable(s) , Accessories Embedded: Yes, MCU, 8-Bit Utilized IC / Part: CY8C21x34 Sensor Type: Touch, Capacitive Voltage - Supply: 5V, USB ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Infineon Technologies Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1348271-CY3213A-CAPSENSE
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Series: PSOC® CapSense
Package: Bulk
Standard Package: 1
Interface: LCD
Supplied Contents: Board(s) , Cable(s) , Accessories
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: CY8C21x34
Sensor Type: Touch, Capacitive
Voltage - Supply: 5V, USB
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Infineon Technologies
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - CY3213A-CAPSENSE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
CY3213A-CAPSENSE
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards CY3213A-CAPSENSE
KIT EVAL CAPSENSE SIGMA DELTA

KIT EVAL CAPSENSE SIGMA DELTA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 448-CY3213A-CAPSENSE-ND 1348271-CY3213A-CAPSENSE CY3213A-CAPSENSE
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Microcontroller
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details