California Eastern Laboratories - CEL RF Amplifiers - UPG2318T5N-E2-A UPG2318T5N-E2-A

Description
Manufacturer: CEL Win Source Part Number: 396047-UPG2318T5N-E2 -A Packaging: Reel - TR Test Frequency: 2.45GHz Frequency: 2.4GHz to 2.5GHz Gain: 28dB RF Type: 802.11b/g Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 3 V to 4.6 V Operating Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 396047-UPG2318T5N-E2 -A Packaging: Reel - TR Test Frequency: 2.45GHz Frequency: 2.4GHz to 2.5GHz Gain: 28dB RF Type: 802.11b/g Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 3 V to 4.6 V Operating Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPG2318T5N-E2-A
396047-UPG2318T5N-E2-A
RF Amplifiers - UPG2318T5N-E2-A 396047-UPG2318T5N-E2-A
Manufacturer: CEL Win Source Part Number: 396047-UPG2318T5N-E2 -A Packaging: Reel - TR Test Frequency: 2.45GHz Frequency: 2.4GHz to 2.5GHz Gain: 28dB RF Type: 802.11b/g Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 3 V to 4.6 V Operating Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 396047-UPG2318T5N-E2-A
Packaging: Reel - TR
Test Frequency: 2.45GHz
Frequency: 2.4GHz to 2.5GHz
Gain: 28dB
RF Type: 802.11b/g
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-TSON
Supply Voltage - Operating: 3 V to 4.6 V
Operating Supply Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 396047-UPG2318T5N-E2-A
Product Name RF Amplifiers - UPG2318T5N-E2-A
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2286512 - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 21.2 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details