California Eastern Laboratories - CEL RF Amplifiers - UPG2301TQ-E1-A UPG2301TQ-E1-A

Description
Manufacturer: CEL Win Source Part Number: 902260-UPG2301TQ-E1- A Features: RF Amplifier IC Bluetooth 2.4GHz ~ 2.5GHz 10-TSON (2.3x2.55) Package: Reel - TR Package: 10-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 10-TSON (2.3x2.55) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 902260-UPG2301TQ-E1- A Features: RF Amplifier IC Bluetooth 2.4GHz ~ 2.5GHz 10-TSON (2.3x2.55) Package: Reel - TR Package: 10-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 10-TSON (2.3x2.55) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPG2301TQ-E1-A - 902260-UPG2301TQ-E1-A - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - UPG2301TQ-E1-A
902260-UPG2301TQ-E1-A
RF Amplifiers - UPG2301TQ-E1-A 902260-UPG2301TQ-E1-A
Manufacturer: CEL Win Source Part Number: 902260-UPG2301TQ-E1- A Features: RF Amplifier IC Bluetooth 2.4GHz ~ 2.5GHz 10-TSON (2.3x2.55) Package: Reel - TR Package: 10-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 10-TSON (2.3x2.55) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: CEL
Win Source Part Number: 902260-UPG2301TQ-E1-A
Features: RF Amplifier IC Bluetooth 2.4GHz ~ 2.5GHz 10-TSON (2.3x2.55)
Package: Reel - TR
Package: 10-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 10-TSON (2.3x2.55)
ECCN: 3A001A3
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 902260-UPG2301TQ-E1-A
Product Name RF Amplifiers - UPG2301TQ-E1-A
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1812SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
RF Amplifiers - AWT6283RM49P8-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.16 WiMAX
Frequency Range 3300 to 3800 MHz
View Details
3 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-10000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 10000 MHz
Output VSWR 2 :1
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details