California Eastern Laboratories - CEL RF Amplifiers - UPG2250T5N-E2-A UPG2250T5N-E2-A

Description
Manufacturer: CEL Win Source Part Number: 036128-UPG2250T5N-E2 -A Packaging: Cut Reel Frequency: 2.4GHz to 2.5GHz RF Type: Bluetooth Family Name: uPG2250T5 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 1.8 V to 3.5 V Operating Supply Current: 130mA Alternative Parts (Cross-Reference): uPG2255T6N-E2-A; uPG2255T6N-E2; SC1905A-00A00; HMC-APH633-SX; Introduction Date: December 12, 2006 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 036128-UPG2250T5N-E2 -A Packaging: Cut Reel Frequency: 2.4GHz to 2.5GHz RF Type: Bluetooth Family Name: uPG2250T5 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 1.8 V to 3.5 V Operating Supply Current: 130mA Alternative Parts (Cross-Reference): uPG2255T6N-E2-A; uPG2255T6N-E2; SC1905A-00A00; HMC-APH633-SX; Introduction Date: December 12, 2006 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPG2250T5N-E2-A - 036128-UPG2250T5N-E2-A - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - UPG2250T5N-E2-A
036128-UPG2250T5N-E2-A
RF Amplifiers - UPG2250T5N-E2-A 036128-UPG2250T5N-E2-A
Manufacturer: CEL Win Source Part Number: 036128-UPG2250T5N-E2 -A Packaging: Cut Reel Frequency: 2.4GHz to 2.5GHz RF Type: Bluetooth Family Name: uPG2250T5 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 1.8 V to 3.5 V Operating Supply Current: 130mA Alternative Parts (Cross-Reference): uPG2255T6N-E2-A; uPG2255T6N-E2; SC1905A-00A00; HMC-APH633-SX; Introduction Date: December 12, 2006 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 036128-UPG2250T5N-E2-A
Packaging: Cut Reel
Frequency: 2.4GHz to 2.5GHz
RF Type: Bluetooth
Family Name: uPG2250T5
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-TSON
Supply Voltage - Operating: 1.8 V to 3.5 V
Operating Supply Current: 130mA
Alternative Parts (Cross-Reference): uPG2255T6N-E2-A; uPG2255T6N-E2; SC1905A-00A00; HMC-APH633-SX;
Introduction Date: December 12, 2006
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 036128-UPG2250T5N-E2-A
Product Name RF Amplifiers - UPG2250T5N-E2-A
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD240P4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 22000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
2.4 GHz High Efficiency Front-End for Wireless LAN and a Port Suitable for Bluetooth® Applications - SE2579U - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 20-lead
View Details
11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199ASM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details