California Eastern Laboratories - CEL RF Switches - UPG2176T5N UPG2176T5N

Description
Manufacturer: CEL Win Source Part Number: UPG2176T5N-E2-A-3960 21 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 2.3GHz Frequency - Upper: 5.85GHz Isolation @ Frequency: 21dB @ 5.85GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 5.85GHz P1dB: 37dBm (typ) IP1dB RF Type: 802.11a/b/g/n Part Status: Obsolete Categories: RF/IF and RFID Supplier Device Package: 6-TSON Temperature Range - Operating: -45°C ~ 85°C Case: 6-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: UPG2176T5N-E2-A-3960 21 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 2.3GHz Frequency - Upper: 5.85GHz Isolation @ Frequency: 21dB @ 5.85GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 5.85GHz P1dB: 37dBm (typ) IP1dB RF Type: 802.11a/b/g/n Part Status: Obsolete Categories: RF/IF and RFID Supplier Device Package: 6-TSON Temperature Range - Operating: -45°C ~ 85°C Case: 6-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2176T5N - UPG2176T5N-E2-A-396021 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2176T5N
UPG2176T5N-E2-A-396021
RF Switches - UPG2176T5N UPG2176T5N-E2-A-396021
Manufacturer: CEL Win Source Part Number: UPG2176T5N-E2-A-3960 21 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 2.3GHz Frequency - Upper: 5.85GHz Isolation @ Frequency: 21dB @ 5.85GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 5.85GHz P1dB: 37dBm (typ) IP1dB RF Type: 802.11a/b/g/n Part Status: Obsolete Categories: RF/IF and RFID Supplier Device Package: 6-TSON Temperature Range - Operating: -45°C ~ 85°C Case: 6-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: UPG2176T5N-E2-A-396021
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: 2.3GHz
Frequency - Upper: 5.85GHz
Isolation @ Frequency: 21dB @ 5.85GHz (typ)
Insertion Loss @ Frequency: 0.7dB @ 5.85GHz
P1dB: 37dBm (typ) IP1dB
RF Type: 802.11a/b/g/n
Part Status: Obsolete
Categories: RF/IF and RFID
Supplier Device Package: 6-TSON
Temperature Range - Operating: -45°C ~ 85°C
Case: 6-XFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number UPG2176T5N-E2-A-396021
Product Name RF Switches - UPG2176T5N
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details