California Eastern Laboratories - CEL RF Switches - UPG2030TK-E UPG2030TK-E

Description
Manufacturer: CEL Win Source Part Number: UPG2030TK-E2-A-39597 6 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 24dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.35dB @ 2.5GHz P1dB: 30dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cordless Phones, Cellular, PCS, WLL, WLAN Part Status: Obsolete Categories: RF/IF and RFID Supplier Device Package: 6-Minimold Temperature Range - Operating: -45°C ~ 85°C Case: 6-SMD, Flat Leads Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: UPG2030TK-E2-A-39597 6 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 24dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.35dB @ 2.5GHz P1dB: 30dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cordless Phones, Cellular, PCS, WLL, WLAN Part Status: Obsolete Categories: RF/IF and RFID Supplier Device Package: 6-Minimold Temperature Range - Operating: -45°C ~ 85°C Case: 6-SMD, Flat Leads Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2030TK-E - UPG2030TK-E2-A-395976 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2030TK-E
UPG2030TK-E2-A-395976
RF Switches - UPG2030TK-E UPG2030TK-E2-A-395976
Manufacturer: CEL Win Source Part Number: UPG2030TK-E2-A-39597 6 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 24dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.35dB @ 2.5GHz P1dB: 30dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cordless Phones, Cellular, PCS, WLL, WLAN Part Status: Obsolete Categories: RF/IF and RFID Supplier Device Package: 6-Minimold Temperature Range - Operating: -45°C ~ 85°C Case: 6-SMD, Flat Leads Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: UPG2030TK-E2-A-395976
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 500MHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 24dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.35dB @ 2.5GHz
P1dB: 30dBm (typ) IP1dB
RF Type: 802.15.1/Bluetooth, Cordless Phones, Cellular, PCS, WLL, WLAN
Part Status: Obsolete
Categories: RF/IF and RFID
Supplier Device Package: 6-Minimold
Temperature Range - Operating: -45°C ~ 85°C
Case: 6-SMD, Flat Leads
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number UPG2030TK-E2-A-395976
Product Name RF Switches - UPG2030TK-E
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details