California Eastern Laboratories - CEL RF Switches - UPG2012TB-E3-A UPG2012TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 798900-UPG2012TB-E3- A Packaging: Reel package Operating Temperature Range: -45°C ~ 85°C Package: 6-TSSOP, SC-88, SOT-363 Impedance: 50 Ohm Operating Supply Voltage: 2.7 V ~ 3 V Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 25dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.3dB @ 2.5GHz P1dB: 24dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL Part Status: Obsolete(EOL) Family Name: UPG2012 Categories: RF/IF and RFID Manufacturer Package: 6-SuperMiniMold Alternative Parts (Cross-Reference): UPG2012TB; uPG2012TB-E3; UPG2012TB-E2; Introduction Date: September 26, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 798900-UPG2012TB-E3- A Packaging: Reel package Operating Temperature Range: -45°C ~ 85°C Package: 6-TSSOP, SC-88, SOT-363 Impedance: 50 Ohm Operating Supply Voltage: 2.7 V ~ 3 V Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 25dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.3dB @ 2.5GHz P1dB: 24dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL Part Status: Obsolete(EOL) Family Name: UPG2012 Categories: RF/IF and RFID Manufacturer Package: 6-SuperMiniMold Alternative Parts (Cross-Reference): UPG2012TB; uPG2012TB-E3; UPG2012TB-E2; Introduction Date: September 26, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2012TB-E3-A - 798900-UPG2012TB-E3-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2012TB-E3-A
798900-UPG2012TB-E3-A
RF Switches - UPG2012TB-E3-A 798900-UPG2012TB-E3-A
Manufacturer: CEL Win Source Part Number: 798900-UPG2012TB-E3- A Packaging: Reel package Operating Temperature Range: -45°C ~ 85°C Package: 6-TSSOP, SC-88, SOT-363 Impedance: 50 Ohm Operating Supply Voltage: 2.7 V ~ 3 V Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 25dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.3dB @ 2.5GHz P1dB: 24dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL Part Status: Obsolete(EOL) Family Name: UPG2012 Categories: RF/IF and RFID Manufacturer Package: 6-SuperMiniMold Alternative Parts (Cross-Reference): UPG2012TB; uPG2012TB-E3; UPG2012TB-E2; Introduction Date: September 26, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 798900-UPG2012TB-E3-A
Packaging: Reel package
Operating Temperature Range: -45°C ~ 85°C
Package: 6-TSSOP, SC-88, SOT-363
Impedance: 50 Ohm
Operating Supply Voltage: 2.7 V ~ 3 V
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 500MHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 25dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.3dB @ 2.5GHz
P1dB: 24dBm (typ) IP1dB
RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL
Part Status: Obsolete(EOL)
Family Name: UPG2012
Categories: RF/IF and RFID
Manufacturer Package: 6-SuperMiniMold
Alternative Parts (Cross-Reference): UPG2012TB; uPG2012TB-E3; UPG2012TB-E2;
Introduction Date: September 26, 2005
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 798900-UPG2012TB-E3-A
Product Name RF Switches - UPG2012TB-E3-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details