NEC Corporation Interface - Interface - Controllers - UPD720114GA-YEU UPD720114GA-YEU

Description
Manufacturer: NEC Win Source Part Number: 716924-UPD720114GA-Y EU Manufacturer Homepage: www.nec.com Reference case: QFP Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 716924-UPD720114GA-Y EU Manufacturer Homepage: www.nec.com Reference case: QFP Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - UPD720114GA-YEU - 716924-UPD720114GA-YEU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - UPD720114GA-YEU
716924-UPD720114GA-YEU
Interface - Interface - Controllers - UPD720114GA-YEU 716924-UPD720114GA-YEU
Manufacturer: NEC Win Source Part Number: 716924-UPD720114GA-Y EU Manufacturer Homepage: www.nec.com Reference case: QFP Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: NEC
Win Source Part Number: 716924-UPD720114GA-YEU
Manufacturer Homepage: www.nec.com
Reference case: QFP
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 753-UPD720114GA-YEU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-UPD720114GA-YEU
Interface Transceiver IC 753-UPD720114GA-YEU
Product overview: UPD720114GA-YEU from NEC Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-UPD720114GA-YEU can be used for catalog matching and distributor lookup.

Product overview: UPD720114GA-YEU from NEC Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-UPD720114GA-YEU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 716924-UPD720114GA-YEU 753-UPD720114GA-YEU
Product Name Interface - Interface - Controllers - UPD720114GA-YEU Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32260-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 2060253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details