California Eastern Laboratories - CEL RF Amplifiers - UPC8215TU-A UPC8215TU-A

Description
Manufacturer: CEL Win Source Part Number: 938247-UPC8215TU-A Features: RF Amplifier IC GPS 1575.42MHz 8-MINIMOLD Package: Bulk Package: 8-SMD, Flat Lead Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-MINIMOLD ECCN: 7A994 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 938247-UPC8215TU-A Features: RF Amplifier IC GPS 1575.42MHz 8-MINIMOLD Package: Bulk Package: 8-SMD, Flat Lead Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-MINIMOLD ECCN: 7A994 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPC8215TU-A - 938247-UPC8215TU-A - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - UPC8215TU-A
938247-UPC8215TU-A
RF Amplifiers - UPC8215TU-A 938247-UPC8215TU-A
Manufacturer: CEL Win Source Part Number: 938247-UPC8215TU-A Features: RF Amplifier IC GPS 1575.42MHz 8-MINIMOLD Package: Bulk Package: 8-SMD, Flat Lead Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-MINIMOLD ECCN: 7A994 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: CEL
Win Source Part Number: 938247-UPC8215TU-A
Features: RF Amplifier IC GPS 1575.42MHz 8-MINIMOLD
Package: Bulk
Package: 8-SMD, Flat Lead Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 8-MINIMOLD
ECCN: 7A994
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 938247-UPC8215TU-A
Product Name RF Amplifiers - UPC8215TU-A
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL9098TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 6000 MHz
View Details
2 suppliers
RF and Wireless - RF Amplifiers - 1373224-BGA9C1MN9E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 4400 to 5000 MHz
Minimum Gain 20.5 dB
View Details
5 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details