NEC Corporation RF Amplifiers - UPC8211TK-E2 UPC8211TK-E2

Description
Manufacturer: NEC Win Source Part Number: 1277720-UPC8211TK-E2 Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 1277720-UPC8211TK-E2 Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8211TK-E2
1277720-UPC8211TK-E2
RF Amplifiers - UPC8211TK-E2 1277720-UPC8211TK-E2
Manufacturer: NEC Win Source Part Number: 1277720-UPC8211TK-E2 Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: NEC
Win Source Part Number: 1277720-UPC8211TK-E2
Manufacturer Homepage: www.nec.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1277720-UPC8211TK-E2
Product Name RF Amplifiers - UPC8211TK-E2
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-12000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 12000 to 18000 MHz
Output VSWR 2 :1
View Details
0.7-1.2 GHz Low Noise Amplifier - SKY65048-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 1200 MHz
Minimum Gain 16.5 dB
View Details
5 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
ADM1-0026PA, Broadband Distributed Amplifier - ADM1-0026PA - Marki Microwave LLC
Specs
Frequency Range 5 to 26500 MHz
Package Type Connectorized; connectorized
View Details