California Eastern Laboratories - CEL RF/IF and RFID - RF Amplifiers UPC8204TK-A

Description
Win Source Part Number: 1030851-UPC8204TK-A Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Test Frequency: 1.9GHz Frequency: 800MHz ~ 2.5GHz Gain: 14.5dB Noise Figure: 7.5dB Current - Supply: 11.5mA RF Type: PHS, WLAN Voltage - Supply: 2.7V ~ 3.3V Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-Minimold ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001 Mfr: CEL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1030851-UPC8204TK-A Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Test Frequency: 1.9GHz Frequency: 800MHz ~ 2.5GHz Gain: 14.5dB Noise Figure: 7.5dB Current - Supply: 11.5mA RF Type: PHS, WLAN Voltage - Supply: 2.7V ~ 3.3V Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-Minimold ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001 Mfr: CEL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1030851-UPC8204TK-A
RF/IF and RFID - RF Amplifiers 1030851-UPC8204TK-A
Win Source Part Number: 1030851-UPC8204TK-A Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Test Frequency: 1.9GHz Frequency: 800MHz ~ 2.5GHz Gain: 14.5dB Noise Figure: 7.5dB Current - Supply: 11.5mA RF Type: PHS, WLAN Voltage - Supply: 2.7V ~ 3.3V Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-Minimold ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001 Mfr: CEL Product Status: Obsolete

Win Source Part Number: 1030851-UPC8204TK-A
Category: RF/IF and RFID>RF Amplifiers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Test Frequency: 1.9GHz
Frequency: 800MHz ~ 2.5GHz
Gain: 14.5dB
Noise Figure: 7.5dB
Current - Supply: 11.5mA
RF Type: PHS, WLAN
Voltage - Supply: 2.7V ~ 3.3V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: 6-Minimold
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
Mfr: CEL
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1030851-UPC8204TK-A
Product Name RF/IF and RFID - RF Amplifiers
Applications RF Microwave
Frequency Range 800 to 2500 MHz
Minimum Gain 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Medium Power Driver Amplifier, 9 to 16 GHz, 50Ω, 4x4 mm QFN Style Package - PMA4-9163+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 9000 to 16000 MHz
Minimum Gain 20.2 dB
View Details
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9853PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
2.4 GHz Low Noise Amplifier - SKY65405-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 15 dB
View Details
4 suppliers