California Eastern Laboratories - CEL RF Modulators - UPC8191K-E1 UPC8191K-E1

Description
Manufacturer: CEL Win Source Part Number: 391173-UPC8191K-E1 Packaging: Reel - TR Test Frequency: 570MHz LO Frequency: 760MHz Noise Floor: -148dBm/Hz Output Power: -13dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-VFQFN Purpose: Modulator Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 38mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 391173-UPC8191K-E1 Packaging: Reel - TR Test Frequency: 570MHz LO Frequency: 760MHz Noise Floor: -148dBm/Hz Output Power: -13dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-VFQFN Purpose: Modulator Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 38mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - UPC8191K-E1 - 391173-UPC8191K-E1 - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - UPC8191K-E1
391173-UPC8191K-E1
RF Modulators - UPC8191K-E1 391173-UPC8191K-E1
Manufacturer: CEL Win Source Part Number: 391173-UPC8191K-E1 Packaging: Reel - TR Test Frequency: 570MHz LO Frequency: 760MHz Noise Floor: -148dBm/Hz Output Power: -13dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-VFQFN Purpose: Modulator Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 38mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 391173-UPC8191K-E1
Packaging: Reel - TR
Test Frequency: 570MHz
LO Frequency: 760MHz
Noise Floor: -148dBm/Hz
Output Power: -13dBm
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 20-VFQFN
Purpose: Modulator
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 38mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 391173-UPC8191K-E1
Product Name RF Modulators - UPC8191K-E1
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details