California Eastern Laboratories - CEL RF Amplifiers - UPC8181TB-E3-A UPC8181TB-E3-A

Description
Manufacturer: California Eastern Labs Win Source Part Number: 1277717-UPC8181TB-E3 -A Manufacturer Homepage: www.cel.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: California Eastern Labs Win Source Part Number: 1277717-UPC8181TB-E3 -A Manufacturer Homepage: www.cel.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8181TB-E3-A
1277717-UPC8181TB-E3-A
RF Amplifiers - UPC8181TB-E3-A 1277717-UPC8181TB-E3-A
Manufacturer: California Eastern Labs Win Source Part Number: 1277717-UPC8181TB-E3 -A Manufacturer Homepage: www.cel.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: California Eastern Labs
Win Source Part Number: 1277717-UPC8181TB-E3-A
Manufacturer Homepage: www.cel.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1277717-UPC8181TB-E3-A
Product Name RF Amplifiers - UPC8181TB-E3-A
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-12000-40000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 40000 MHz
Minimum Gain 30 dB
View Details
Specs
Applications RF Microwave
Frequency Range 1800 to 2200 MHz
Minimum Gain 28.5 dB
View Details