California Eastern Laboratories - CEL RF Amplifiers - UPC8179TK UPC8179TK

Description
Manufacturer: CEL Win Source Part Number: 401992-UPC8179TK Packaging: Bulk Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 13dB to 17.5dB Noise Figure: 5dB to 6.5dB P1dB: -2dBm (0.6mW) to 0.5dBm (1.1mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-Minimold Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 2.6mA to 5.4mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 401992-UPC8179TK Packaging: Bulk Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 13dB to 17.5dB Noise Figure: 5dB to 6.5dB P1dB: -2dBm (0.6mW) to 0.5dBm (1.1mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-Minimold Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 2.6mA to 5.4mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8179TK
401992-UPC8179TK
RF Amplifiers - UPC8179TK 401992-UPC8179TK
Manufacturer: CEL Win Source Part Number: 401992-UPC8179TK Packaging: Bulk Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 13dB to 17.5dB Noise Figure: 5dB to 6.5dB P1dB: -2dBm (0.6mW) to 0.5dBm (1.1mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-Minimold Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 2.6mA to 5.4mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 401992-UPC8179TK
Packaging: Bulk
Test Frequency: 1.9GHz
Frequency: 100MHz to 2.4GHz
Gain: 13dB to 17.5dB
Noise Figure: 5dB to 6.5dB
P1dB: -2dBm (0.6mW) to 0.5dBm (1.1mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-Minimold
Supply Voltage - Operating: 2.4 V to 3.3 V
Operating Supply Current: 2.6mA to 5.4mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 401992-UPC8179TK
Product Name RF Amplifiers - UPC8179TK
Applications RF Microwave
Frequency Range 100 to 2400 MHz
Minimum Gain 13 to 17.5 dB
Maximum Gain 13 to 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 6000 to 14000 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details
RF Amplifiers - BGA7H1N6E6327XTSA1 - 1023302-BGA7H1N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
5 suppliers
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details