California Eastern Laboratories - CEL RF Amplifiers - UPC8179TK-E2-A UPC8179TK-E2-A

Description
Manufacturer: CEL Win Source Part Number: 1116550-UPC8179TK-E2 -A Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 13dB to 17.5dB Noise Figure: 5dB to 6.5dB P1dB: -2dBm (0.6mW) to 0.5dBm (1.1mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-Minimold Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 2.6mA to 5.4mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1116550-UPC8179TK-E2 -A Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 13dB to 17.5dB Noise Figure: 5dB to 6.5dB P1dB: -2dBm (0.6mW) to 0.5dBm (1.1mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-Minimold Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 2.6mA to 5.4mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8179TK-E2-A
1116550-UPC8179TK-E2-A
RF Amplifiers - UPC8179TK-E2-A 1116550-UPC8179TK-E2-A
Manufacturer: CEL Win Source Part Number: 1116550-UPC8179TK-E2 -A Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 13dB to 17.5dB Noise Figure: 5dB to 6.5dB P1dB: -2dBm (0.6mW) to 0.5dBm (1.1mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-Minimold Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 2.6mA to 5.4mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1116550-UPC8179TK-E2-A
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 100MHz to 2.4GHz
Gain: 13dB to 17.5dB
Noise Figure: 5dB to 6.5dB
P1dB: -2dBm (0.6mW) to 0.5dBm (1.1mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-Minimold
Supply Voltage - Operating: 2.4 V to 3.3 V
Operating Supply Current: 2.6mA to 5.4mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1116550-UPC8179TK-E2-A
Product Name RF Amplifiers - UPC8179TK-E2-A
Applications RF Microwave
Frequency Range 100 to 2400 MHz
Minimum Gain 13 to 17.5 dB
Maximum Gain 13 to 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 2000 MHz to 30 GHz, 50Ω, 5x5 mm QFN Style Package - AVA-0233LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 30000 MHz
Minimum Gain 1 dB
View Details
3 suppliers
AKA-1500D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1500D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
RF Amplifiers - 863-1263-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, WLAN
Frequency Range 0.0 to 6000 MHz
View Details
3 suppliers