California Eastern Laboratories - CEL RF Amplifiers UPC8179TK-A

Description
RF Amplifier IC General Purpose 100MHz ~ 2.4GHz 6-Minimold
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 100MHz ~ 2.4GHz 6-Minimold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPC8179TK-A-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC8179TK-A-ND
RF Amplifiers UPC8179TK-A-ND
RF Amplifier IC General Purpose 100MHz ~ 2.4GHz 6-Minimold

RF Amplifier IC General Purpose 100MHz ~ 2.4GHz 6-Minimold

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number UPC8179TK-A-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 100 to 2400 MHz
Minimum Gain 13 dB
Maximum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 8000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
2-20 GHz Broadband, Low DC Power, Low Noise Amplifier - ADM-10701PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Linear Amplifier - ADA1200 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Minimum Gain 12 dB
Maximum Gain 12 dB
Noise Figure 2.3 dB
View Details