California Eastern Laboratories - CEL RF Amplifiers - UPC8179TB-E3 UPC8179TB-E3

Description
Manufacturer: CEL Win Source Part Number: 391160-UPC8179TB-E3 Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 13dB to 17.5dB Noise Figure: 5dB to 6.5dB P1dB: -2dB (0.6mW) to 1.5dB (1.4mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SO Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 2.9mA to 5.4mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 391160-UPC8179TB-E3 Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 13dB to 17.5dB Noise Figure: 5dB to 6.5dB P1dB: -2dB (0.6mW) to 1.5dB (1.4mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SO Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 2.9mA to 5.4mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8179TB-E3
391160-UPC8179TB-E3
RF Amplifiers - UPC8179TB-E3 391160-UPC8179TB-E3
Manufacturer: CEL Win Source Part Number: 391160-UPC8179TB-E3 Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 13dB to 17.5dB Noise Figure: 5dB to 6.5dB P1dB: -2dB (0.6mW) to 1.5dB (1.4mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SO Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 2.9mA to 5.4mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 391160-UPC8179TB-E3
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 100MHz to 2.4GHz
Gain: 13dB to 17.5dB
Noise Figure: 5dB to 6.5dB
P1dB: -2dB (0.6mW) to 1.5dB (1.4mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SO
Supply Voltage - Operating: 2.4 V to 3.3 V
Operating Supply Current: 2.9mA to 5.4mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 391160-UPC8179TB-E3
Product Name RF Amplifiers - UPC8179TB-E3
Applications RF Microwave
Frequency Range 100 to 2400 MHz
Minimum Gain 13 to 17.5 dB
Maximum Gain 13 to 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-24000-28000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 28000 MHz
Minimum Gain 30 dB
View Details
1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA4788 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 23 dB
Maximum Gain 23 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
1 GHz – 22 GHz Low Phase Noise Amplifier - APM-7516CH - Marki Microwave LLC
Specs
Frequency Range 1000 to 22000 MHz
Package Type bare-die
View Details