California Eastern Laboratories - CEL RF Amplifiers - UPC8178TB-E3-A UPC8178TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 1116549-UPC8178TB-E3 -A Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 9dB to 13.5dB Noise Figure: 5.5dB to 7dB P1dB: -11dBm (0.1mW) to -7dBm (0.2mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SO Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 1.4mA to 2.4mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1116549-UPC8178TB-E3 -A Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 9dB to 13.5dB Noise Figure: 5.5dB to 7dB P1dB: -11dBm (0.1mW) to -7dBm (0.2mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SO Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 1.4mA to 2.4mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8178TB-E3-A
1116549-UPC8178TB-E3-A
RF Amplifiers - UPC8178TB-E3-A 1116549-UPC8178TB-E3-A
Manufacturer: CEL Win Source Part Number: 1116549-UPC8178TB-E3 -A Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 9dB to 13.5dB Noise Figure: 5.5dB to 7dB P1dB: -11dBm (0.1mW) to -7dBm (0.2mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SO Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 1.4mA to 2.4mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 1116549-UPC8178TB-E3-A
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 100MHz to 2.4GHz
Gain: 9dB to 13.5dB
Noise Figure: 5.5dB to 7dB
P1dB: -11dBm (0.1mW) to -7dBm (0.2mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SO
Supply Voltage - Operating: 2.4 V to 3.3 V
Operating Supply Current: 1.4mA to 2.4mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1116549-UPC8178TB-E3-A
Product Name RF Amplifiers - UPC8178TB-E3-A
Applications RF Microwave
Frequency Range 100 to 2400 MHz
Minimum Gain 9 to 13.5 dB
Maximum Gain 9 to 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-0.1-500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 500 MHz
Minimum Gain 30 dB
View Details
RF and Wireless - RF Amplifiers - BGB717L7ESDE6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 76 to 108 MHz
Minimum Gain ? to 12 dB
Maximum Gain 12 dB
View Details