California Eastern Laboratories - CEL 400MHZ Rf Mixer UPC8172TB-E3

Description
IC MIXER 50-400MHZ UP CONV 6SMD Product overview: UPC8172TB-E3 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 400MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8172TB-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MIXER 50-400MHZ UP CONV 6SMD Product overview: UPC8172TB-E3 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 400MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8172TB-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Rf Mixer - 861-UPC8172TB-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Rf Mixer
861-UPC8172TB-E3
400MHZ Rf Mixer 861-UPC8172TB-E3
IC MIXER 50-400MHZ UP CONV 6SMD Product overview: UPC8172TB-E3 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 400MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8172TB-E3 can be used for catalog matching and distributor lookup.

IC MIXER 50-400MHZ UP CONV 6SMD Product overview: UPC8172TB-E3 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 400MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8172TB-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - UPC8172TB-E3 - 391154-UPC8172TB-E3 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - UPC8172TB-E3
391154-UPC8172TB-E3
RF Mixers - UPC8172TB-E3 391154-UPC8172TB-E3
Manufacturer: CEL Win Source Part Number: 391154-UPC8172TB-E3 Packaging: Reel - TR Frequency: 50MHz to 400MHz Gain: 9.5dB Noise Figure: 9.5dB RF Type: Cellular, DCS, PCS, W-CDMA, WLAN Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 13mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 391154-UPC8172TB-E3
Packaging: Reel - TR
Frequency: 50MHz to 400MHz
Gain: 9.5dB
Noise Figure: 9.5dB
RF Type: Cellular, DCS, PCS, W-CDMA, WLAN
Secondary Attributes: Up Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 13mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Mixers RF Mixers
Product Number 861-UPC8172TB-E3 391154-UPC8172TB-E3
Product Name 400MHZ Rf Mixer RF Mixers - UPC8172TB-E3
Package Type Reel - TR 6-SuperMiniMold
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 2312-CMD182C4CT-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 6000 to 10000 MHz
View Details
RF Mixers - SKY73021-11-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 36-SMD Module
RF 1700 to 2200 MHz
View Details
5 suppliers
RF Mixers - 3157-ZX05-153MH-S+-ND - DigiKey
Specs
Package Type Module
RF 3200 to 15000 MHz
View Details
2 suppliers
Balanced Mixers - NBM-75000-110000 - kTB Solutions
Specs
RF 75000 to 110000 MHz
IF 0.0 to 12000 MHz
Conversion Loss 10 dB
View Details