NEC Corporation RF Amplifiers - UPC8128TB-E3 UPC8128TB-E3

Description
Manufacturer: NEC Win Source Part Number: UPC8128TB-E3-391122 Family Name: uPC8128TB Alternative Parts (Cross-Reference): Upc8128tb; uPC8128TB-E3-A; uPC8128TB-A; Introduction Date: January 15, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: UPC8128TB-E3-391122 Family Name: uPC8128TB Alternative Parts (Cross-Reference): Upc8128tb; uPC8128TB-E3-A; uPC8128TB-A; Introduction Date: January 15, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8128TB-E3
UPC8128TB-E3-391122
RF Amplifiers - UPC8128TB-E3 UPC8128TB-E3-391122
Manufacturer: NEC Win Source Part Number: UPC8128TB-E3-391122 Family Name: uPC8128TB Alternative Parts (Cross-Reference): Upc8128tb; uPC8128TB-E3-A; uPC8128TB-A; Introduction Date: January 15, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: UPC8128TB-E3-391122
Family Name: uPC8128TB
Alternative Parts (Cross-Reference): Upc8128tb; uPC8128TB-E3-A; uPC8128TB-A;
Introduction Date: January 15, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number UPC8128TB-E3-391122
Product Name RF Amplifiers - UPC8128TB-E3
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-2000-10000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 10000 MHz
Minimum Gain 30 dB
View Details
RF and Wireless - RF Amplifiers - 1354858-BGA420H6327 - Win Source Electronics
Specs
Applications RF Microwave
Minimum Gain 13 dB
Maximum Gain 13 dB
View Details
2 suppliers