California Eastern Laboratories - CEL 800MHZ 2GHZ Rf Mixer UPC8112TB-E3

Description
IC MIXER 800MHZ-2GHZ DWN 6SMD Product overview: UPC8112TB-E3 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 800MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8112TB-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MIXER 800MHZ-2GHZ DWN 6SMD Product overview: UPC8112TB-E3 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 800MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8112TB-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MHZ 2GHZ Rf Mixer - 861-UPC8112TB-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ 2GHZ Rf Mixer
861-UPC8112TB-E3
800MHZ 2GHZ Rf Mixer 861-UPC8112TB-E3
IC MIXER 800MHZ-2GHZ DWN 6SMD Product overview: UPC8112TB-E3 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 800MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8112TB-E3 can be used for catalog matching and distributor lookup.

IC MIXER 800MHZ-2GHZ DWN 6SMD Product overview: UPC8112TB-E3 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 800MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8112TB-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - UPC8112TB-E3 - 391105-UPC8112TB-E3 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - UPC8112TB-E3
391105-UPC8112TB-E3
RF Mixers - UPC8112TB-E3 391105-UPC8112TB-E3
Manufacturer: CEL Win Source Part Number: 391105-UPC8112TB-E3 Packaging: Reel - TR Frequency: 800MHz to 2GHz Gain: 15dB Noise Figure: 9dB RF Type: Cellular Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 8.5mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 391105-UPC8112TB-E3
Packaging: Reel - TR
Frequency: 800MHz to 2GHz
Gain: 15dB
Noise Figure: 9dB
RF Type: Cellular
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 8.5mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Mixers RF Mixers
Product Number 861-UPC8112TB-E3 391105-UPC8112TB-E3
Product Name 800MHZ 2GHZ Rf Mixer RF Mixers - UPC8112TB-E3
Package Type Reel - TR 6-SuperMiniMold
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 2312-CMD183C4TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 7500 to 13000 MHz
View Details
Balanced Mixers - NBM-24000-40000 - kTB Solutions
Specs
RF 24000 to 40000 MHz
LO 24000 to 40000 MHz
IF 0.0 to 20000 MHz
View Details