California Eastern Laboratories - CEL RF Amplifiers - UPC3227TB UPC3227TB

Description
Manufacturer: California Eastern Labs Win Source Part Number: 1277651-UPC3227TB Manufacturer Homepage: www.cel.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: California Eastern Labs Win Source Part Number: 1277651-UPC3227TB Manufacturer Homepage: www.cel.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC3227TB
1277651-UPC3227TB
RF Amplifiers - UPC3227TB 1277651-UPC3227TB
Manufacturer: California Eastern Labs Win Source Part Number: 1277651-UPC3227TB Manufacturer Homepage: www.cel.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: California Eastern Labs
Win Source Part Number: 1277651-UPC3227TB
Manufacturer Homepage: www.cel.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1277651-UPC3227TB
Product Name RF Amplifiers - UPC3227TB
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Dual Channel Switch LNA Module - QPB9319 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Low Noise Amplifiers - NLA-800-18000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 800 to 18000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details