California Eastern Laboratories - CEL RF Amplifiers - UPC3224TB-E3 UPC3224TB-E3

Description
Manufacturer: CEL Win Source Part Number: 390605-UPC3224TB-E3 Packaging: Reel - TR Test Frequency: 2.2GHz Frequency: 2.8GHz to 3.2GHz Gain: 18.5dB to 24.5dB Noise Figure: 4.3dB to 5.8dB P1dB: -8.5dBm (0.1mW) to -5.5dBm (0.3mW) RF Type: DBS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 7mA to 12mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 390605-UPC3224TB-E3 Packaging: Reel - TR Test Frequency: 2.2GHz Frequency: 2.8GHz to 3.2GHz Gain: 18.5dB to 24.5dB Noise Figure: 4.3dB to 5.8dB P1dB: -8.5dBm (0.1mW) to -5.5dBm (0.3mW) RF Type: DBS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 7mA to 12mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC3224TB-E3
390605-UPC3224TB-E3
RF Amplifiers - UPC3224TB-E3 390605-UPC3224TB-E3
Manufacturer: CEL Win Source Part Number: 390605-UPC3224TB-E3 Packaging: Reel - TR Test Frequency: 2.2GHz Frequency: 2.8GHz to 3.2GHz Gain: 18.5dB to 24.5dB Noise Figure: 4.3dB to 5.8dB P1dB: -8.5dBm (0.1mW) to -5.5dBm (0.3mW) RF Type: DBS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 7mA to 12mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 390605-UPC3224TB-E3
Packaging: Reel - TR
Test Frequency: 2.2GHz
Frequency: 2.8GHz to 3.2GHz
Gain: 18.5dB to 24.5dB
Noise Figure: 4.3dB to 5.8dB
P1dB: -8.5dBm (0.1mW) to -5.5dBm (0.3mW)
RF Type: DBS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 7mA to 12mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 390605-UPC3224TB-E3
Product Name RF Amplifiers - UPC3224TB-E3
Applications RF Microwave
Frequency Range 2800 to 3200 MHz
Minimum Gain 18.5 to 24.5 dB
Maximum Gain 18.5 to 24.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - BGA7L1N6E6327XTSA1 - 1023303-BGA7L1N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 728 to 960 MHz
Minimum Gain 13.3 dB
View Details
4 suppliers