California Eastern Laboratories - CEL RF Amplifiers - UPC3224TB-E3-A UPC3224TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 390607-UPC3224TB-E3- A Packaging: Reel - TR Test Frequency: 2.2GHz Frequency: 2.8GHz to 3.2GHz Gain: 18.5dB to 24.5dB Noise Figure: 4.3dB to 5.8dB P1dB: -8.5dBm (0.1mW) to -5.5dBm (0.3mW) RF Type: DBS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 7mA to 12mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 390607-UPC3224TB-E3- A Packaging: Reel - TR Test Frequency: 2.2GHz Frequency: 2.8GHz to 3.2GHz Gain: 18.5dB to 24.5dB Noise Figure: 4.3dB to 5.8dB P1dB: -8.5dBm (0.1mW) to -5.5dBm (0.3mW) RF Type: DBS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 7mA to 12mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC3224TB-E3-A
390607-UPC3224TB-E3-A
RF Amplifiers - UPC3224TB-E3-A 390607-UPC3224TB-E3-A
Manufacturer: CEL Win Source Part Number: 390607-UPC3224TB-E3- A Packaging: Reel - TR Test Frequency: 2.2GHz Frequency: 2.8GHz to 3.2GHz Gain: 18.5dB to 24.5dB Noise Figure: 4.3dB to 5.8dB P1dB: -8.5dBm (0.1mW) to -5.5dBm (0.3mW) RF Type: DBS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 7mA to 12mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 390607-UPC3224TB-E3-A
Packaging: Reel - TR
Test Frequency: 2.2GHz
Frequency: 2.8GHz to 3.2GHz
Gain: 18.5dB to 24.5dB
Noise Figure: 4.3dB to 5.8dB
P1dB: -8.5dBm (0.1mW) to -5.5dBm (0.3mW)
RF Type: DBS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 7mA to 12mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 390607-UPC3224TB-E3-A
Product Name RF Amplifiers - UPC3224TB-E3-A
Applications RF Microwave
Frequency Range 2800 to 3200 MHz
Minimum Gain 18.5 to 24.5 dB
Maximum Gain 18.5 to 24.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized BNC, Low Noise, Linear Amplifier, 0.1 MHz to 500 MHz, 50Ω - ZFL-500LNB-BNC+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
2 suppliers
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter - SKY65704-22 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1565 to 1606 MHz
Minimum Gain 14 dB
View Details
4 suppliers
2.7 - 3.8 GHz Variable Gain Driver Amplifier - QPA1008 - Qorvo
Specs
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
Frequency Range 2700 to 3800 MHz
View Details
AMM-6702UC5, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702UC5 - Marki Microwave LLC
Specs
Frequency Range 20000 to 55000 MHz
Package Type Connectorized; connectorized
View Details