California Eastern Laboratories - CEL RF Mixers - UPC2798GR-E1 UPC2798GR-E1

Description
Manufacturer: CEL Win Source Part Number: 390430-UPC2798GR-E1 Packaging: Reel - TR Frequency: 30MHz to 250MHz Gain: 74dB Noise Figure: 9dB RF Type: QAM Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 390430-UPC2798GR-E1 Packaging: Reel - TR Frequency: 30MHz to 250MHz Gain: 74dB Noise Figure: 9dB RF Type: QAM Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - UPC2798GR-E1 - 390430-UPC2798GR-E1 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - UPC2798GR-E1
390430-UPC2798GR-E1
RF Mixers - UPC2798GR-E1 390430-UPC2798GR-E1
Manufacturer: CEL Win Source Part Number: 390430-UPC2798GR-E1 Packaging: Reel - TR Frequency: 30MHz to 250MHz Gain: 74dB Noise Figure: 9dB RF Type: QAM Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 390430-UPC2798GR-E1
Packaging: Reel - TR
Frequency: 30MHz to 250MHz
Gain: 74dB
Noise Figure: 9dB
RF Type: QAM
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 45mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
250MHZ Rf Mixer - 861-UPC2798GR-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MHZ Rf Mixer
861-UPC2798GR-E1
250MHZ Rf Mixer 861-UPC2798GR-E1
IC MIXR 30-250MHZ DWNCONV 20SSOP Product overview: UPC2798GR-E1 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 250MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC2798GR-E1 can be used for catalog matching and distributor lookup.

IC MIXR 30-250MHZ DWNCONV 20SSOP Product overview: UPC2798GR-E1 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 250MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC2798GR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Mixers RF Mixers
Product Number 390430-UPC2798GR-E1 861-UPC2798GR-E1
Product Name RF Mixers - UPC2798GR-E1 250MHZ Rf Mixer
Package Type 20-SSOP Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Level 7, SMT Double Balanced Mixer, RF/LO Freq 1 - 1000 MHz - ADE-2ASK+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
RF Mixers - 2312-CMD182C4CT-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 6000 to 10000 MHz
View Details
Balanced Mixers - NBM-24000-40000 - kTB Solutions
Specs
RF 24000 to 40000 MHz
LO 24000 to 40000 MHz
IF 0.0 to 20000 MHz
View Details