California Eastern Laboratories - CEL RF Amplifiers - UPC2792TB-E3 UPC2792TB-E3

Description
Manufacturer: CEL Win Source Part Number: 390425-UPC2792TB-E3 Packaging: Reel - TR Frequency: 1GHz to 1.2GHz Gain: 20dB RF Type: DBS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 5V Operating Supply Current: 19mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 390425-UPC2792TB-E3 Packaging: Reel - TR Frequency: 1GHz to 1.2GHz Gain: 20dB RF Type: DBS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 5V Operating Supply Current: 19mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2792TB-E3
390425-UPC2792TB-E3
RF Amplifiers - UPC2792TB-E3 390425-UPC2792TB-E3
Manufacturer: CEL Win Source Part Number: 390425-UPC2792TB-E3 Packaging: Reel - TR Frequency: 1GHz to 1.2GHz Gain: 20dB RF Type: DBS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 5V Operating Supply Current: 19mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 390425-UPC2792TB-E3
Packaging: Reel - TR
Frequency: 1GHz to 1.2GHz
Gain: 20dB
RF Type: DBS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 5V
Operating Supply Current: 19mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 390425-UPC2792TB-E3
Product Name RF Amplifiers - UPC2792TB-E3
Applications RF Microwave
Frequency Range 1000 to 1200 MHz
Minimum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA713N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 700 MHz
Minimum Gain 15.5 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Specs
Applications RF Microwave
View Details
Specs
Applications RF Microwave
Frequency Range 250 to 2700 MHz
Minimum Gain 22 dB
View Details
2 suppliers