California Eastern Laboratories - CEL RF Amplifiers - UPC2776TB-E3 UPC2776TB-E3

Description
Manufacturer: CEL Win Source Part Number: 1277624-UPC2776TB-E3 Packaging: Cut Tape (CT) Test Frequency: 1GHz Frequency: 2.3GHz ~ 2.7GHz Gain: 21dB ~ 26dB Supply Current: 18mA ~ 33mA Noise Figure: 6dB ~ 7.5dB P1dB: 4dBm ~ 6dBm RF Type: WLAN, DBS, TVRO, PCS, WLL Categories: RF/IF and RFID Supplier Device Package: SOT-363 Status: Obsolete Manufacturer Homepage: www.nec.com/ Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: CEL Win Source Part Number: 1277624-UPC2776TB-E3 Packaging: Cut Tape (CT) Test Frequency: 1GHz Frequency: 2.3GHz ~ 2.7GHz Gain: 21dB ~ 26dB Supply Current: 18mA ~ 33mA Noise Figure: 6dB ~ 7.5dB P1dB: 4dBm ~ 6dBm RF Type: WLAN, DBS, TVRO, PCS, WLL Categories: RF/IF and RFID Supplier Device Package: SOT-363 Status: Obsolete Manufacturer Homepage: www.nec.com/ Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2776TB-E3
1277624-UPC2776TB-E3
RF Amplifiers - UPC2776TB-E3 1277624-UPC2776TB-E3
Manufacturer: CEL Win Source Part Number: 1277624-UPC2776TB-E3 Packaging: Cut Tape (CT) Test Frequency: 1GHz Frequency: 2.3GHz ~ 2.7GHz Gain: 21dB ~ 26dB Supply Current: 18mA ~ 33mA Noise Figure: 6dB ~ 7.5dB P1dB: 4dBm ~ 6dBm RF Type: WLAN, DBS, TVRO, PCS, WLL Categories: RF/IF and RFID Supplier Device Package: SOT-363 Status: Obsolete Manufacturer Homepage: www.nec.com/ Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: CEL
Win Source Part Number: 1277624-UPC2776TB-E3
Packaging: Cut Tape (CT)
Test Frequency: 1GHz
Frequency: 2.3GHz ~ 2.7GHz
Gain: 21dB ~ 26dB
Supply Current: 18mA ~ 33mA
Noise Figure: 6dB ~ 7.5dB
P1dB: 4dBm ~ 6dBm
RF Type: WLAN, DBS, TVRO, PCS, WLL
Categories: RF/IF and RFID
Supplier Device Package: SOT-363
Status: Obsolete
Manufacturer Homepage: www.nec.com/
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1277624-UPC2776TB-E3
Product Name RF Amplifiers - UPC2776TB-E3
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1819TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
RF and Wireless - RF Amplifiers - BGA915N7E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1550 to 1615 MHz
Minimum Gain ? to 17.2 dB
Maximum Gain 17.2 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details