California Eastern Laboratories - CEL RF Amplifiers UPC2771TB-E3

Description
RF Amplifier IC Cellular, GPS, PCS 900MHz ~ 1.5GHz SOT-363
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, GPS, PCS 900MHz ~ 1.5GHz SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPC2771TBTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC2771TBTR-ND
RF Amplifiers UPC2771TBTR-ND
RF Amplifier IC Cellular, GPS, PCS 900MHz ~ 1.5GHz SOT-363

RF Amplifier IC Cellular, GPS, PCS 900MHz ~ 1.5GHz SOT-363

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - UPC2771TB-E3
1116538-UPC2771TB-E3
RF Amplifiers - UPC2771TB-E3 1116538-UPC2771TB-E3
Manufacturer: CEL Win Source Part Number: 1116538-UPC2771TB-E3 Packaging: Reel - TR Test Frequency: 1.5GHz Frequency: 900MHz to 1.5GHz Gain: 18dB to 24dB Noise Figure: 6dB to 7.5dB P1dB: 7dBm (5mW) to 9.5dBm (8.9mW) RF Type: Cellular, GPS, PCS Family Name: UPC2771TB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 36mA to 45mA Alternative Parts (Cross-Reference): ACPM-5005; ACPM-5201-TR1; ACPM-5004; ACPM-5201; Introduction Date: January 14, 1998 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 1116538-UPC2771TB-E3
Packaging: Reel - TR
Test Frequency: 1.5GHz
Frequency: 900MHz to 1.5GHz
Gain: 18dB to 24dB
Noise Figure: 6dB to 7.5dB
P1dB: 7dBm (5mW) to 9.5dBm (8.9mW)
RF Type: Cellular, GPS, PCS
Family Name: UPC2771TB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 36mA to 45mA
Alternative Parts (Cross-Reference): ACPM-5005; ACPM-5201-TR1; ACPM-5004; ACPM-5201;
Introduction Date: January 14, 1998
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number UPC2771TBTR-ND 1116538-UPC2771TB-E3
Product Name RF Amplifiers RF Amplifiers - UPC2771TB-E3
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; Cellular, GPS, PCS RF Microwave
Frequency Range 900 to 1500 MHz 900 to 1500 MHz
Minimum Gain 18 dB 18 to 24 dB
Maximum Gain 24 dB 18 to 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-1000-20000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Minimum Gain 25 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA231N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 16 dB
View Details