California Eastern Laboratories - CEL RF Amplifiers UPC2771TB-A

Description
RF Amplifier IC Cellular, GPS, PCS 900MHz ~ 1.5GHz SOT-363
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, GPS, PCS 900MHz ~ 1.5GHz SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPC2771TB-A-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC2771TB-A-ND
RF Amplifiers UPC2771TB-A-ND
RF Amplifier IC Cellular, GPS, PCS 900MHz ~ 1.5GHz SOT-363

RF Amplifier IC Cellular, GPS, PCS 900MHz ~ 1.5GHz SOT-363

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number UPC2771TB-A-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; Cellular, GPS, PCS
Frequency Range 900 to 1500 MHz
Minimum Gain 18 dB
Maximum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7210SM, 25-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7210SM - Marki Microwave LLC
Specs
Frequency Range 25000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-24000-28000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 28000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - SE2567L-R - 028213-SE2567L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 4900 to 5900 MHz
Minimum Gain 30 dB
View Details
3 suppliers