California Eastern Laboratories - CEL RF Amplifiers - UPC2763TB-E3 UPC2763TB-E3

Description
Manufacturer: CEL Win Source Part Number: 036113-UPC2763TB-E3 Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 2.3GHz to 2.7GHz Gain: 18dB to 24dB Noise Figure: 5.5dB to 7.5dB P1dB: 4dBm (2.5mW) to 6.5dBm (4.5mW) RF Type: Cellular, GPS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 27mA to 35mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 036113-UPC2763TB-E3 Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 2.3GHz to 2.7GHz Gain: 18dB to 24dB Noise Figure: 5.5dB to 7.5dB P1dB: 4dBm (2.5mW) to 6.5dBm (4.5mW) RF Type: Cellular, GPS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 27mA to 35mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2763TB-E3
036113-UPC2763TB-E3
RF Amplifiers - UPC2763TB-E3 036113-UPC2763TB-E3
Manufacturer: CEL Win Source Part Number: 036113-UPC2763TB-E3 Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 2.3GHz to 2.7GHz Gain: 18dB to 24dB Noise Figure: 5.5dB to 7.5dB P1dB: 4dBm (2.5mW) to 6.5dBm (4.5mW) RF Type: Cellular, GPS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 27mA to 35mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 036113-UPC2763TB-E3
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 2.3GHz to 2.7GHz
Gain: 18dB to 24dB
Noise Figure: 5.5dB to 7.5dB
P1dB: 4dBm (2.5mW) to 6.5dBm (4.5mW)
RF Type: Cellular, GPS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 27mA to 35mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 036113-UPC2763TB-E3
Product Name RF Amplifiers - UPC2763TB-E3
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 18 to 24 dB
Maximum Gain 18 to 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-10-60-15-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 60 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - BGA622E6327INTR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS
Frequency Range 500 to 6000 MHz
View Details
2 suppliers