California Eastern Laboratories - CEL RF Amplifiers - UPC2762TB UPC2762TB

Description
Manufacturer: CEL Win Source Part Number: 401237-UPC2762TB Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 2.7GHz to 2.9GHz Gain: 11.5dB to 17.5dB Noise Figure: 7dB to 9dB P1dB: 4.5dBm (2.8mW) to 7dBm (5mW) RF Type: Cellular, GPS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 27mA to 35mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 401237-UPC2762TB Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 2.7GHz to 2.9GHz Gain: 11.5dB to 17.5dB Noise Figure: 7dB to 9dB P1dB: 4.5dBm (2.8mW) to 7dBm (5mW) RF Type: Cellular, GPS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 27mA to 35mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2762TB
401237-UPC2762TB
RF Amplifiers - UPC2762TB 401237-UPC2762TB
Manufacturer: CEL Win Source Part Number: 401237-UPC2762TB Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 2.7GHz to 2.9GHz Gain: 11.5dB to 17.5dB Noise Figure: 7dB to 9dB P1dB: 4.5dBm (2.8mW) to 7dBm (5mW) RF Type: Cellular, GPS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 27mA to 35mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 401237-UPC2762TB
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 2.7GHz to 2.9GHz
Gain: 11.5dB to 17.5dB
Noise Figure: 7dB to 9dB
P1dB: 4.5dBm (2.8mW) to 7dBm (5mW)
RF Type: Cellular, GPS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 27mA to 35mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 401237-UPC2762TB
Product Name RF Amplifiers - UPC2762TB
Applications RF Microwave
Frequency Range 2700 to 2900 MHz
Minimum Gain 11.5 to 17.5 dB
Maximum Gain 11.5 to 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - 863-1360-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers