California Eastern Laboratories - CEL RF Mixers - UPC2758TB-A UPC2758TB-A

Description
Manufacturer: CEL Win Source Part Number: 938229-UPC2758TB-A Series: UPC2758TB Features: RF Mixer IC Cellular Down Converter 100MHz ~ 2GHz 6-SuperMiniMold Package: Bulk Package: 6-VSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-SuperMiniMold ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 938229-UPC2758TB-A Series: UPC2758TB Features: RF Mixer IC Cellular Down Converter 100MHz ~ 2GHz 6-SuperMiniMold Package: Bulk Package: 6-VSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-SuperMiniMold ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - UPC2758TB-A - 938229-UPC2758TB-A - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - UPC2758TB-A
938229-UPC2758TB-A
RF Mixers - UPC2758TB-A 938229-UPC2758TB-A
Manufacturer: CEL Win Source Part Number: 938229-UPC2758TB-A Series: UPC2758TB Features: RF Mixer IC Cellular Down Converter 100MHz ~ 2GHz 6-SuperMiniMold Package: Bulk Package: 6-VSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-SuperMiniMold ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: CEL
Win Source Part Number: 938229-UPC2758TB-A
Series: UPC2758TB
Features: RF Mixer IC Cellular Down Converter 100MHz ~ 2GHz 6-SuperMiniMold
Package: Bulk
Package: 6-VSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 6-SuperMiniMold
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
RF Mixers - UPC2758TB-A-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular Down Converter 100MHz ~ 2GHz 6-SuperMiniMold

RF Mixer IC Cellular Down Converter 100MHz ~ 2GHz 6-SuperMiniMold

Buy Now Datasheet
Singapore, Singapore
100MHZ 2GHZ Rf Mixer
861-UPC2758TB-A
100MHZ 2GHZ Rf Mixer 861-UPC2758TB-A
IC MIXER 100MHZ-2GHZ DWN 6SMINI Product overview: UPC2758TB-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ, 2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 100MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC2758TB-A can be used for catalog matching and distributor lookup.

IC MIXER 100MHZ-2GHZ DWN 6SMINI Product overview: UPC2758TB-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ, 2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 100MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC2758TB-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - UPC2758TB-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
UPC2758TB-A
RF Mixers UPC2758TB-A
RF Mixer IC Cellular Down Converter 100MHz ~ 2GHz 6-SuperMiniMold

RF Mixer IC Cellular Down Converter 100MHz ~ 2GHz 6-SuperMiniMold

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 938229-UPC2758TB-A UPC2758TB-A-ND 861-UPC2758TB-A UPC2758TB-A
Product Name RF Mixers - UPC2758TB-A RF Mixers 100MHZ 2GHZ Rf Mixer RF Mixers
Package Type Surface Mount; 6-SuperMiniMold Surface Mount; 6-VSSOP, SC-88, SOT-363 Bulk Surface Mount; 6-VSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

MM1-35130HCH-2, GaAs MMIC Double Balanced mmWave Mixer - MM1-35130HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type Double Balanced; mixers
RF 0.0 to ? MHz
View Details
1700-2200 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Transceivers - SKY73033-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 20-pin
RF 1700 to 2200 MHz
IF 40 MHz
View Details
5 suppliers
 - TMC2081KBC - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
Level 17, SMT Double Balanced Mixer, RF/LO Freq 400 - 1000 MHz - ADE-10H+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers