California Eastern Laboratories - CEL RF Amplifiers - UPC2749TB-E3-A UPC2749TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 812241-UPC2749TB-E3- A Packaging: Reel Test Frequency: 1.9GHz Frequency: 1.9GHz Gain: 13dB ~ 18.5dB Noise Figure: 4dB ~ 5.5dB Current - Supply: 4mA ~ 8mA P1dB: -12.5dBm RF Type: Cellular, GPS, PCS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-363 Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.3V
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 812241-UPC2749TB-E3- A Packaging: Reel Test Frequency: 1.9GHz Frequency: 1.9GHz Gain: 13dB ~ 18.5dB Noise Figure: 4dB ~ 5.5dB Current - Supply: 4mA ~ 8mA P1dB: -12.5dBm RF Type: Cellular, GPS, PCS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-363 Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2749TB-E3-A
812241-UPC2749TB-E3-A
RF Amplifiers - UPC2749TB-E3-A 812241-UPC2749TB-E3-A
Manufacturer: CEL Win Source Part Number: 812241-UPC2749TB-E3- A Packaging: Reel Test Frequency: 1.9GHz Frequency: 1.9GHz Gain: 13dB ~ 18.5dB Noise Figure: 4dB ~ 5.5dB Current - Supply: 4mA ~ 8mA P1dB: -12.5dBm RF Type: Cellular, GPS, PCS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-363 Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.3V

Manufacturer: CEL
Win Source Part Number: 812241-UPC2749TB-E3-A
Packaging: Reel
Test Frequency: 1.9GHz
Frequency: 1.9GHz
Gain: 13dB ~ 18.5dB
Noise Figure: 4dB ~ 5.5dB
Current - Supply: 4mA ~ 8mA
P1dB: -12.5dBm
RF Type: Cellular, GPS, PCS
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-363
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.3V

Buy Now
RF Amplifiers - UPC2749TB-E3-A-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC2749TB-E3-A-ND
RF Amplifiers UPC2749TB-E3-A-ND
RF Amplifier IC Cellular, GPS, PCS 1.9GHz SOT-363

RF Amplifier IC Cellular, GPS, PCS 1.9GHz SOT-363

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number 812241-UPC2749TB-E3-A UPC2749TB-E3-A-ND
Product Name RF Amplifiers - UPC2749TB-E3-A RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; Cellular, GPS, PCS
Frequency Range 1900 MHz 1900 MHz
Minimum Gain 13 to 18.5 dB 13 dB
Maximum Gain 13 to 18.5 dB 18.5 dB
Noise Figure 4 to 5.5 dB 4 to 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-55+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers
APM-7099CH, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099CH - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type bare-die
View Details
Automotive Isolated Analog Amplifier - Si8921BB-AS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details