California Eastern Laboratories - CEL RF Amplifiers UPC2748TB-E3-A

Description
RF Amplifier IC Cellular 900MHz ~ 1.5GHz SOT-363
Request a Quote Datasheet
Description
RF Amplifier IC Cellular 900MHz ~ 1.5GHz SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPC2748TB-E3-A-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC2748TB-E3-A-ND
RF Amplifiers UPC2748TB-E3-A-ND
RF Amplifier IC Cellular 900MHz ~ 1.5GHz SOT-363

RF Amplifier IC Cellular 900MHz ~ 1.5GHz SOT-363

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - UPC2748TB-E3-A
052974-UPC2748TB-E3-A
RF Amplifiers - UPC2748TB-E3-A 052974-UPC2748TB-E3-A
Manufacturer: CEL Win Source Part Number: 052974-UPC2748TB-E3- A Packaging: Reel - TR Test Frequency: 900MHz Frequency: 900MHz to 1.5GHz Gain: 21dB Noise Figure: 2.8dB to 4dB RF Type: Cellular Family Name: uPC2748TB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 4.5mA to 8mA Alternative Parts (Cross-Reference): uPC2748TB-E3; uPC2748TB-A; Introduction Date: September 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 052974-UPC2748TB-E3-A
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 900MHz to 1.5GHz
Gain: 21dB
Noise Figure: 2.8dB to 4dB
RF Type: Cellular
Family Name: uPC2748TB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 4.5mA to 8mA
Alternative Parts (Cross-Reference): uPC2748TB-E3; uPC2748TB-A;
Introduction Date: September 21, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number UPC2748TB-E3-A-ND 052974-UPC2748TB-E3-A
Product Name RF Amplifiers RF Amplifiers - UPC2748TB-E3-A
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular RF Microwave
Frequency Range 900 to 1500 MHz 900 to 1500 MHz
Minimum Gain 21 dB 21 dB
Maximum Gain 21 dB 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-4000-12000-14-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 12000 MHz
Minimum Gain 14 dB
View Details