NEC Corporation RF Amplifiers - UPC2747TB-E3-A UPC2747TB-E3-A

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985677-UPC2747TB-E3- A Type: Integrated Circuit (IC) Length: 2 mm Mounting: SMD (SMT) Frequency: 900 MHz Operating Supply Voltage: 3.3 V Thickness: 900 µm Gain: 14 dB Noise Figure: 4.5 dB Number of Channels: 1 Width: 1.25 mm Categories: RF Amplifiers Case / Package: SOT-363 Operating Supply Current: 7 mA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Nominal Supply Current: 15 mA
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985677-UPC2747TB-E3- A Type: Integrated Circuit (IC) Length: 2 mm Mounting: SMD (SMT) Frequency: 900 MHz Operating Supply Voltage: 3.3 V Thickness: 900 µm Gain: 14 dB Noise Figure: 4.5 dB Number of Channels: 1 Width: 1.25 mm Categories: RF Amplifiers Case / Package: SOT-363 Operating Supply Current: 7 mA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Nominal Supply Current: 15 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPC2747TB-E3-A - 985677-UPC2747TB-E3-A - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - UPC2747TB-E3-A
985677-UPC2747TB-E3-A
RF Amplifiers - UPC2747TB-E3-A 985677-UPC2747TB-E3-A
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985677-UPC2747TB-E3- A Type: Integrated Circuit (IC) Length: 2 mm Mounting: SMD (SMT) Frequency: 900 MHz Operating Supply Voltage: 3.3 V Thickness: 900 µm Gain: 14 dB Noise Figure: 4.5 dB Number of Channels: 1 Width: 1.25 mm Categories: RF Amplifiers Case / Package: SOT-363 Operating Supply Current: 7 mA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Nominal Supply Current: 15 mA

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985677-UPC2747TB-E3-A
Type: Integrated Circuit (IC)
Length: 2 mm
Mounting: SMD (SMT)
Frequency: 900 MHz
Operating Supply Voltage: 3.3 V
Thickness: 900 µm
Gain: 14 dB
Noise Figure: 4.5 dB
Number of Channels: 1
Width: 1.25 mm
Categories: RF Amplifiers
Case / Package: SOT-363
Operating Supply Current: 7 mA
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 200 mW
Nominal Supply Current: 15 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 985677-UPC2747TB-E3-A
Product Name RF Amplifiers - UPC2747TB-E3-A
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 900 MHz
Minimum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - BGA748L16E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details
3 suppliers