California Eastern Laboratories - CEL RF Amplifiers UPC2746TB-E3

Description
RF Amplifier IC General Purpose 100MHz ~ 1.5GHz 6-SuperMiniMold
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 100MHz ~ 1.5GHz 6-SuperMiniMold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPC2746TBTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC2746TBTR-ND
RF Amplifiers UPC2746TBTR-ND
RF Amplifier IC General Purpose 100MHz ~ 1.5GHz 6-SuperMiniMold

RF Amplifier IC General Purpose 100MHz ~ 1.5GHz 6-SuperMiniMold

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - UPC2746TB-E3
1116533-UPC2746TB-E3
RF Amplifiers - UPC2746TB-E3 1116533-UPC2746TB-E3
Manufacturer: CEL Win Source Part Number: 1116533-UPC2746TB-E3 Packaging: Reel - TR Frequency: 100MHz to 1.5GHz Gain: 19dB Noise Figure: 4dB RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 1116533-UPC2746TB-E3
Packaging: Reel - TR
Frequency: 100MHz to 1.5GHz
Gain: 19dB
Noise Figure: 4dB
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 1.8 V to 3.3 V
Operating Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number UPC2746TBTR-ND 1116533-UPC2746TB-E3
Product Name RF Amplifiers RF Amplifiers - UPC2746TB-E3
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 100 to 1500 MHz 100 to 1500 MHz
Minimum Gain 19 dB 19 dB
Maximum Gain 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-12000-18000-36-18 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Minimum Gain 36 dB
View Details
RF Amplifiers - BGA123L4E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Beidou, Galileo, GLONASS, GPS
Frequency Range 1550 to 1615 MHz
View Details
4 suppliers