California Eastern Laboratories - CEL RF Amplifiers - UPC2746T UPC2746T

Description
Manufacturer: CEL Win Source Part Number: 401226-UPC2746T Packaging: Reel - TR Frequency: 100MHz to 1.5GHz Gain: 19dB Noise Figure: 4dB RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 401226-UPC2746T Packaging: Reel - TR Frequency: 100MHz to 1.5GHz Gain: 19dB Noise Figure: 4dB RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2746T
401226-UPC2746T
RF Amplifiers - UPC2746T 401226-UPC2746T
Manufacturer: CEL Win Source Part Number: 401226-UPC2746T Packaging: Reel - TR Frequency: 100MHz to 1.5GHz Gain: 19dB Noise Figure: 4dB RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 401226-UPC2746T
Packaging: Reel - TR
Frequency: 100MHz to 1.5GHz
Gain: 19dB
Noise Figure: 4dB
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 1.8 V to 3.3 V
Operating Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 401226-UPC2746T
Product Name RF Amplifiers - UPC2746T
Applications RF Microwave
Frequency Range 100 to 1500 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8096PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8096PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
Connectorized SMA, High Power, Linear Amplifier, 20 MHz to 1000 MHz, 50Ω - ZHL-20W-13+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 20 to 1000 MHz
View Details
2 suppliers
Low Noise Amplifiers - NLA-500-18000-10-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 10 dB
View Details
RF Amplifiers - 2312-QPA4563CTR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, PCS, TDMA, UMTS
Frequency Range 50 to 4000 MHz
View Details