California Eastern Laboratories - CEL RF Amplifiers - UPC2745TB UPC2745TB

Description
Manufacturer: CEL Win Source Part Number: 401224-UPC2745TB Packaging: Reel - TR Test Frequency: 2.7GHz Frequency: 2.3GHz to 2.7GHz Gain: 12dB Noise Figure: 6dB P1dB: -3dBm (0.5mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 401224-UPC2745TB Packaging: Reel - TR Test Frequency: 2.7GHz Frequency: 2.3GHz to 2.7GHz Gain: 12dB Noise Figure: 6dB P1dB: -3dBm (0.5mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2745TB
401224-UPC2745TB
RF Amplifiers - UPC2745TB 401224-UPC2745TB
Manufacturer: CEL Win Source Part Number: 401224-UPC2745TB Packaging: Reel - TR Test Frequency: 2.7GHz Frequency: 2.3GHz to 2.7GHz Gain: 12dB Noise Figure: 6dB P1dB: -3dBm (0.5mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 401224-UPC2745TB
Packaging: Reel - TR
Test Frequency: 2.7GHz
Frequency: 2.3GHz to 2.7GHz
Gain: 12dB
Noise Figure: 6dB
P1dB: -3dBm (0.5mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 1.8 V to 3.3 V
Operating Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 401224-UPC2745TB
Product Name RF Amplifiers - UPC2745TB
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-2000-26500-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 26500 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - BGA7H1BN6E6327XTSA1 - 864209-BGA7H1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; PG-TSNP-6-2
View Details
4 suppliers