California Eastern Laboratories - CEL RF Amplifiers - UPC2711TB UPC2711TB

Description
Manufacturer: CEL Win Source Part Number: 401186-UPC2711TB Packaging: Reel - TR Frequency: 2.7GHz to 3GHz Gain: 11dB to 16.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA to 15mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 401186-UPC2711TB Packaging: Reel - TR Frequency: 2.7GHz to 3GHz Gain: 11dB to 16.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA to 15mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2711TB
401186-UPC2711TB
RF Amplifiers - UPC2711TB 401186-UPC2711TB
Manufacturer: CEL Win Source Part Number: 401186-UPC2711TB Packaging: Reel - TR Frequency: 2.7GHz to 3GHz Gain: 11dB to 16.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA to 15mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 401186-UPC2711TB
Packaging: Reel - TR
Frequency: 2.7GHz to 3GHz
Gain: 11dB to 16.5dB
Noise Figure: 5dB to 6.5dB
RF Type: Cellular, DBS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 9mA to 15mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 401186-UPC2711TB
Product Name RF Amplifiers - UPC2711TB
Applications RF Microwave
Frequency Range 2700 to 3000 MHz
Minimum Gain 11 to 16.5 dB
Maximum Gain 11 to 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details