California Eastern Laboratories - CEL RF Amplifiers UPC2711TB-E3

Description
RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 3GHz SOT-363
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 3GHz SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPC2711TBTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC2711TBTR-ND
RF Amplifiers UPC2711TBTR-ND
RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 3GHz SOT-363

RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 3GHz SOT-363

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - UPC2711TB-E3
128555-UPC2711TB-E3
RF Amplifiers - UPC2711TB-E3 128555-UPC2711TB-E3
Manufacturer: CEL Win Source Part Number: 128555-UPC2711TB-E3 Packaging: Reel - TR Frequency: 2.7GHz to 3GHz Gain: 11dB to 16.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA to 15mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 128555-UPC2711TB-E3
Packaging: Reel - TR
Frequency: 2.7GHz to 3GHz
Gain: 11dB to 16.5dB
Noise Figure: 5dB to 6.5dB
RF Type: Cellular, DBS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 9mA to 15mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number UPC2711TBTR-ND 128555-UPC2711TB-E3
Product Name RF Amplifiers RF Amplifiers - UPC2711TB-E3
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, DBS, PCS RF Microwave
Frequency Range 2700 to 3000 MHz 2700 to 3000 MHz
Minimum Gain 11 dB 11 to 16.5 dB
Maximum Gain 16.5 dB 11 to 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - BGA751N7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular
Frequency Range 850 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Fiber-to-the-Home RF Amplifier - ACA2604 - Skyworks Solutions, Inc.
Specs
Minimum Gain 24 dB
Maximum Gain 24 dB
View Details