California Eastern Laboratories - CEL RF Amplifiers - UPC2711TB-E3-A UPC2711TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 102131-UPC2711TB-E3- A Packaging: Cut Reel Frequency: 2.7GHz to 3GHz Gain: 11dB to 16.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA to 15mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 102131-UPC2711TB-E3- A Packaging: Cut Reel Frequency: 2.7GHz to 3GHz Gain: 11dB to 16.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA to 15mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2711TB-E3-A
102131-UPC2711TB-E3-A
RF Amplifiers - UPC2711TB-E3-A 102131-UPC2711TB-E3-A
Manufacturer: CEL Win Source Part Number: 102131-UPC2711TB-E3- A Packaging: Cut Reel Frequency: 2.7GHz to 3GHz Gain: 11dB to 16.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA to 15mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 102131-UPC2711TB-E3-A
Packaging: Cut Reel
Frequency: 2.7GHz to 3GHz
Gain: 11dB to 16.5dB
Noise Figure: 5dB to 6.5dB
RF Type: Cellular, DBS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 9mA to 15mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 102131-UPC2711TB-E3-A
Product Name RF Amplifiers - UPC2711TB-E3-A
Applications RF Microwave
Frequency Range 2700 to 3000 MHz
Minimum Gain 11 to 16.5 dB
Maximum Gain 11 to 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers ICs - 2580651 - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.2 dB
View Details
4 suppliers
Connectorized SMA-N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - ZHL-0G72G7100+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 700 to 2700 MHz
View Details