California Eastern Laboratories - CEL RF Amplifiers - UPC2709T UPC2709T

Description
Manufacturer: CEL Win Source Part Number: 401181-UPC2709T Packaging: Reel - TR Test Frequency: 1GHz Frequency: 2GHz to 2.3GHz Gain: 21dB to 26.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 19mA to 32mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 401181-UPC2709T Packaging: Reel - TR Test Frequency: 1GHz Frequency: 2GHz to 2.3GHz Gain: 21dB to 26.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 19mA to 32mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2709T
401181-UPC2709T
RF Amplifiers - UPC2709T 401181-UPC2709T
Manufacturer: CEL Win Source Part Number: 401181-UPC2709T Packaging: Reel - TR Test Frequency: 1GHz Frequency: 2GHz to 2.3GHz Gain: 21dB to 26.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 19mA to 32mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 401181-UPC2709T
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 2GHz to 2.3GHz
Gain: 21dB to 26.5dB
Noise Figure: 5dB to 6.5dB
RF Type: Cellular, DBS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 19mA to 32mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 401181-UPC2709T
Product Name RF Amplifiers - UPC2709T
Applications RF Microwave
Frequency Range 2000 to 2300 MHz
Minimum Gain 21 to 26.5 dB
Maximum Gain 21 to 26.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SKY65373-21 - 895258-SKY65373-21 - Win Source Electronics
Specs
Applications RF Microwave
View Details
AMM-7199SM, 11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199SM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package - LEE1-84+ - Mini-Circuits
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 4000 MHz
Minimum Gain 24.6 dB
View Details
Low Noise Amplifier MMICs - LTE / 3G LNAs - BGAV1A10 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details