California Eastern Laboratories - CEL RF Amplifiers UPC2708TB-A

Description
RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPC2708TB-A-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC2708TB-A-ND
RF Amplifiers UPC2708TB-A-ND
RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363

RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1191026-UPC2708TB-A
RF/IF and RFID - RF Amplifiers 1191026-UPC2708TB-A
Win Source Part Number: 1191026-UPC2708TB-A Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Test Frequency: 1GHz Frequency: 2.7GHz ~ 2.9GHz Gain: 13dB ~ 18.5dB Noise Figure: 6.5dB ~ 8dB Current - Supply: 20mA ~ 33mA P1dB: 7.5dBm RF Type: Cellular, DBS, PCS Voltage - Supply: 4.5V ~ 5.5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: CEL Other Names: UPC2708TBA Product Status: Obsolete

Win Source Part Number: 1191026-UPC2708TB-A
Category: RF/IF and RFID>RF Amplifiers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Test Frequency: 1GHz
Frequency: 2.7GHz ~ 2.9GHz
Gain: 13dB ~ 18.5dB
Noise Figure: 6.5dB ~ 8dB
Current - Supply: 20mA ~ 33mA
P1dB: 7.5dBm
RF Type: Cellular, DBS, PCS
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: CEL
Other Names: UPC2708TBA
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number UPC2708TB-A-ND 1191026-UPC2708TB-A
Product Name RF Amplifiers RF/IF and RFID - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, DBS, PCS RF Microwave
Frequency Range 2700 to 2900 MHz 2700 to 2900 MHz
Minimum Gain 13 dB 13 to 18.5 dB
Maximum Gain 18.5 dB 13 to 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Low Noise Amplifiers - NLA-18000-40000-30-50(P20) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 30 dB
View Details