California Eastern Laboratories - CEL RF Amplifiers - UPC2708T UPC2708T

Description
Manufacturer: CEL Win Source Part Number: 401177-UPC2708T Packaging: Bulk Test Frequency: 1GHz Frequency: 2.7GHz to 2.9GHz Gain: 13dB to 18.5dB Noise Figure: 6.5dB to 8dB P1dB: 7.5dBm RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 20mA to 33mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 401177-UPC2708T Packaging: Bulk Test Frequency: 1GHz Frequency: 2.7GHz to 2.9GHz Gain: 13dB to 18.5dB Noise Figure: 6.5dB to 8dB P1dB: 7.5dBm RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 20mA to 33mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2708T
401177-UPC2708T
RF Amplifiers - UPC2708T 401177-UPC2708T
Manufacturer: CEL Win Source Part Number: 401177-UPC2708T Packaging: Bulk Test Frequency: 1GHz Frequency: 2.7GHz to 2.9GHz Gain: 13dB to 18.5dB Noise Figure: 6.5dB to 8dB P1dB: 7.5dBm RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 20mA to 33mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 401177-UPC2708T
Packaging: Bulk
Test Frequency: 1GHz
Frequency: 2.7GHz to 2.9GHz
Gain: 13dB to 18.5dB
Noise Figure: 6.5dB to 8dB
P1dB: 7.5dBm
RF Type: Cellular, DBS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 20mA to 33mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 401177-UPC2708T
Product Name RF Amplifiers - UPC2708T
Applications RF Microwave
Frequency Range 2700 to 2900 MHz
Minimum Gain 13 to 18.5 dB
Maximum Gain 13 to 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Frequency Range 700 to 2700 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details
2 suppliers