California Eastern Laboratories - CEL RF Amplifiers - UPC1688G-T1-A UPC1688G-T1-A

Description
Manufacturer: CEL Win Source Part Number: 043458-UPC1688G-T1-A Packaging: Reel - TR Frequency: 0Hz to 1GHz Gain: 18dB to 23dB Noise Figure: 4dB to 5.5dB RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 14mA to 24mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 043458-UPC1688G-T1-A Packaging: Reel - TR Frequency: 0Hz to 1GHz Gain: 18dB to 23dB Noise Figure: 4dB to 5.5dB RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 14mA to 24mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC1688G-T1-A
043458-UPC1688G-T1-A
RF Amplifiers - UPC1688G-T1-A 043458-UPC1688G-T1-A
Manufacturer: CEL Win Source Part Number: 043458-UPC1688G-T1-A Packaging: Reel - TR Frequency: 0Hz to 1GHz Gain: 18dB to 23dB Noise Figure: 4dB to 5.5dB RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 14mA to 24mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 043458-UPC1688G-T1-A
Packaging: Reel - TR
Frequency: 0Hz to 1GHz
Gain: 18dB to 23dB
Noise Figure: 4dB to 5.5dB
RF Type: UHF
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-143
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 14mA to 24mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 043458-UPC1688G-T1-A
Product Name RF Amplifiers - UPC1688G-T1-A
Applications RF Microwave
Frequency Range 0.0 to 1000 MHz
Minimum Gain 18 to 23 dB
Maximum Gain 18 to 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package - GALI-39+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 7000 MHz
View Details
4 suppliers
5 GHz, 26dBm Power Amplifier with Power Detector - SE5023L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
View Details
RF Amplifiers - 2312-QPB0220-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 18000 MHz
View Details
2 - 20 GHz, Broadband Gain Block - ADM-11123PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details