California Eastern Laboratories - CEL RF Amplifiers - UPC1688G-A UPC1688G-A

Description
Manufacturer: CEL Win Source Part Number: 107142-UPC1688G-A Packaging: Bulk Frequency: 0Hz to 1GHz Gain: 18dB to 23dB Noise Figure: 4dB to 5.5dB RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 14mA to 24mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 107142-UPC1688G-A Packaging: Bulk Frequency: 0Hz to 1GHz Gain: 18dB to 23dB Noise Figure: 4dB to 5.5dB RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 14mA to 24mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC1688G-A
107142-UPC1688G-A
RF Amplifiers - UPC1688G-A 107142-UPC1688G-A
Manufacturer: CEL Win Source Part Number: 107142-UPC1688G-A Packaging: Bulk Frequency: 0Hz to 1GHz Gain: 18dB to 23dB Noise Figure: 4dB to 5.5dB RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 14mA to 24mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 107142-UPC1688G-A
Packaging: Bulk
Frequency: 0Hz to 1GHz
Gain: 18dB to 23dB
Noise Figure: 4dB to 5.5dB
RF Type: UHF
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-143
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 14mA to 24mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 107142-UPC1688G-A
Product Name RF Amplifiers - UPC1688G-A
Applications RF Microwave
Frequency Range 0.0 to 1000 MHz
Minimum Gain 18 to 23 dB
Maximum Gain 18 to 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-8000-12000-32-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 32 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA824N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 17 dB
Maximum Gain 17 dB
View Details