California Eastern Laboratories - CEL 1575.42MHZ Rf Mixer UPB1007K-E1

Description
IC MIXR 1575.42MHZ DWNCONV 36QFN Product overview: UPB1007K-E1 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1575.42MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPB1007K-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MIXR 1575.42MHZ DWNCONV 36QFN Product overview: UPB1007K-E1 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1575.42MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPB1007K-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1575.42MHZ Rf Mixer - 861-UPB1007K-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1575.42MHZ Rf Mixer
861-UPB1007K-E1
1575.42MHZ Rf Mixer 861-UPB1007K-E1
IC MIXR 1575.42MHZ DWNCONV 36QFN Product overview: UPB1007K-E1 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1575.42MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPB1007K-E1 can be used for catalog matching and distributor lookup.

IC MIXR 1575.42MHZ DWNCONV 36QFN Product overview: UPB1007K-E1 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1575.42MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPB1007K-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - UPB1007K-E1 - 052967-UPB1007K-E1 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - UPB1007K-E1
052967-UPB1007K-E1
RF Mixers - UPB1007K-E1 052967-UPB1007K-E1
Manufacturer: CEL Win Source Part Number: 052967-UPB1007K-E1 Packaging: Reel - TR Frequency: 1575.42MHz Gain: 15.5dB Noise Figure: 3.2dB RF Type: GPS Secondary Attributes: Down Converter Number of Mixers: 2 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36-QFN (6x6) Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 35mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 052967-UPB1007K-E1
Packaging: Reel - TR
Frequency: 1575.42MHz
Gain: 15.5dB
Noise Figure: 3.2dB
RF Type: GPS
Secondary Attributes: Down Converter
Number of Mixers: 2
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 36-QFN (6x6)
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Mixers RF Mixers
Product Number 861-UPB1007K-E1 052967-UPB1007K-E1
Product Name 1575.42MHZ Rf Mixer RF Mixers - UPB1007K-E1
Package Type Reel - TR 36-QFN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

Level 7, SMT Double Balanced Mixer, RF/LO Freq 200 - 1000 MHz - ADE-4+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Specs
Package Type Reel
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Balanced Mixers - NBM-75000-110000 - kTB Solutions
Specs
RF 75000 to 110000 MHz
IF 0.0 to 12000 MHz
Conversion Loss 10 dB
View Details