California Eastern Laboratories - CEL 1575.42MHZ Rf Mixer UPB1007K-E1-A

Description
IC MIXR 1575.42MHZ DWNCONV 36QFN Product overview: UPB1007K-E1-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1575.42MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPB1007K-E1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MIXR 1575.42MHZ DWNCONV 36QFN Product overview: UPB1007K-E1-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1575.42MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPB1007K-E1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1575.42MHZ Rf Mixer - 861-UPB1007K-E1-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1575.42MHZ Rf Mixer
861-UPB1007K-E1-A
1575.42MHZ Rf Mixer 861-UPB1007K-E1-A
IC MIXR 1575.42MHZ DWNCONV 36QFN Product overview: UPB1007K-E1-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1575.42MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPB1007K-E1-A can be used for catalog matching and distributor lookup.

IC MIXR 1575.42MHZ DWNCONV 36QFN Product overview: UPB1007K-E1-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1575.42MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPB1007K-E1-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - UPB1007K-E1-A - 052968-UPB1007K-E1-A - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - UPB1007K-E1-A
052968-UPB1007K-E1-A
RF Mixers - UPB1007K-E1-A 052968-UPB1007K-E1-A
Manufacturer: CEL Win Source Part Number: 052968-UPB1007K-E1-A Packaging: Reel - TR Frequency: 1575.42MHz Gain: 15.5dB Noise Figure: 3.2dB RF Type: GPS Secondary Attributes: Down Converter Number of Mixers: 2 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36-QFN (6x6) Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 35mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 052968-UPB1007K-E1-A
Packaging: Reel - TR
Frequency: 1575.42MHz
Gain: 15.5dB
Noise Figure: 3.2dB
RF Type: GPS
Secondary Attributes: Down Converter
Number of Mixers: 2
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 36-QFN (6x6)
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 35mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Mixers - UPB1007K-E1-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
UPB1007K-E1-A
RF Mixers UPB1007K-E1-A
RF Mixer IC GPS Down Converter 1575.42MHz 36-QFN (6x6)

RF Mixer IC GPS Down Converter 1575.42MHz 36-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers
Product Number 861-UPB1007K-E1-A 052968-UPB1007K-E1-A UPB1007K-E1-A
Product Name 1575.42MHZ Rf Mixer RF Mixers - UPB1007K-E1-A RF Mixers
Package Type Tape & Reel (TR) 36-QFN (6x6) Surface Mount; 36-VFQFN
Unlock Full Specs
to access all available technical data

Similar Products

1700 - 2000 MHz MMIC Mixer - MH1A-G - Qorvo
Specs
Package Type SOIC-8
LO Power 17 dBm
RF 1700 to 2000 MHz
View Details
Rf Mixer - 861-SKY73063-11 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape and Reel
Mixer Type CDMA, EDGE, GSM, UMTS, WCDMA
RF 700 to 1000 MHz
View Details
3 suppliers
RF Mixers - 3157-ZX05-C24-S+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
RF 300 to 2400 MHz
View Details
IQ Mixers - NIM-1750-5000 - kTB Solutions
Specs
RF 1750 to 5000 MHz
LO 1750 to 5000 MHz
IF 0.0 to 2000 MHz
View Details